TelephoneStuff.com Leviton 50Amp 125/250V Flush Mount Receptacle 5206

Description
50 Amp, 125/250 Volt, NEMA 10-50R, 3P, 3W, Flush Mtg Receptacle, Straight Blade, Industrial Grade, Grounding, AL-CU, Side Wired, Steel Strap - Black Features: - 50Amp - 125/250V - At Rated Voltage:3 HP - Straight blade - NEMA 10-50R - 3 Pole, 3 Wire - Non-grounding - Side wired - Strap Material:Galvanized Steel - Face Material:Nylon - Body Material:Nylon - Line Contacts:Brass Double-Wipe - Industrial grade - Flammability:Rated V-2 per UL94 - Operating Temperature:-40C to 60C - Temperature Rise:Max 30C after 50 cycles OL at 150 percent rated current - Fits all wallplates with 2.15" diameter center hole
Description
50 Amp, 125/250 Volt, NEMA 10-50R, 3P, 3W, Flush Mtg Receptacle, Straight Blade, Industrial Grade, Grounding, AL-CU, Side Wired, Steel Strap - Black Features: - 50Amp - 125/250V - At Rated Voltage:3 HP - Straight blade - NEMA 10-50R - 3 Pole, 3 Wire - Non-grounding - Side wired - Strap Material:Galvanized Steel - Face Material:Nylon - Body Material:Nylon - Line Contacts:Brass Double-Wipe - Industrial grade - Flammability:Rated V-2 per UL94 - Operating Temperature:-40C to 60C - Temperature Rise:Max 30C after 50 cycles OL at 150 percent rated current - Fits all wallplates with 2.15" diameter center hole

Suppliers

Company
Product
Description
Supplier Links
Leviton 50Amp 125/250V Flush Mount Receptacle - 5206 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50Amp 125/250V Flush Mount Receptacle
5206
Leviton 50Amp 125/250V Flush Mount Receptacle 5206
50 Amp, 125/250 Volt, NEMA 10-50R, 3P, 3W, Flush Mtg Receptacle, Straight Blade, Industrial Grade, Grounding, AL-CU, Side Wired, Steel Strap - Black Features: - 50Amp - 125/250V - At Rated Voltage:3 HP - Straight blade - NEMA 10-50R - 3 Pole, 3 Wire - Non-grounding - Side wired - Strap Material:Galvanized Steel - Face Material:Nylon - Body Material:Nylon - Line Contacts:Brass Double-Wipe - Industrial grade - Flammability:Rated V-2 per UL94 - Operating Temperature:-40C to 60C - Temperature Rise:Max 30C after 50 cycles OL at 150 percent rated current - Fits all wallplates with 2.15" diameter center hole

50 Amp, 125/250 Volt, NEMA 10-50R, 3P, 3W, Flush Mtg Receptacle, Straight Blade, Industrial Grade, Grounding, AL-CU, Side Wired, Steel Strap - Black
Features:
- 50Amp
- 125/250V
- At Rated Voltage:3 HP
- Straight blade
- NEMA 10-50R
- 3 Pole, 3 Wire
- Non-grounding
- Side wired
- Strap Material:Galvanized Steel
- Face Material:Nylon
- Body Material:Nylon
- Line Contacts:Brass Double-Wipe
- Industrial grade
- Flammability:Rated V-2 per UL94
- Operating Temperature:-40C to 60C
- Temperature Rise:Max 30C after 50 cycles OL at 150 percent rated current
- Fits all wallplates with 2.15" diameter center hole

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5206
Product Name Leviton 50Amp 125/250V Flush Mount Receptacle
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D50AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Outlet/Handy Box -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details