TelephoneStuff.com Leviton 30 Amp Flanged Outlet Locking Receptacle -.. 3435-C

Description
Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after 250 cyc OL at 200 pct rated current
Description
Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after 250 cyc OL at 200 pct rated current

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp Flanged Outlet Locking Receptacle -.. - 3435-C - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp Flanged Outlet Locking Receptacle -..
3435-C
Leviton 30 Amp Flanged Outlet Locking Receptacle -.. 3435-C
Industrial grade 30 amp flanged outlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Withstands 2000V per UL498 - Full rated current limitation - Max temperature rise: 30C after 250 cyc OL at 200 pct rated current

Industrial grade 30 amp flanged outlet locking receptacle.
Features:
- NEMA Non-NEMA
- 30 Amp, 120/208 Volt, 3 Phase, 4 Pole, 4 Wire
- Back wired
- Non-UL certified
Specifications:
- Flanged Inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
- Withstands 2000V per UL498
- Full rated current limitation
- Max temperature rise: 30C after 250 cyc OL at 200 pct rated current

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3435-C
Product Name Leviton 30 Amp Flanged Outlet Locking Receptacle -..
Device Type Receptacle
Applications Industrial
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Straight Receptacle - F41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers