TelephoneStuff.com Leviton 50Amp 250V Flush Mount Receptacle 5374

Description
Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap
Description
Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton 50Amp 250V Flush Mount Receptacle - 5374 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50Amp 250V Flush Mount Receptacle
5374
Leviton 50Amp 250V Flush Mount Receptacle 5374
Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 250V - NEMA 6-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap

Fits all wallplates with 2.15" diameter center hole.
Features:
- 50amp
- 250V
- NEMA 6-50R
- 2P, 3W
- Straight blade
- Industrial grade
- Self grounding
- Side wired
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5374
Product Name Leviton 50Amp 250V Flush Mount Receptacle
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Plug - S42S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers