TelephoneStuff.com Leviton 20 AMP 250V Flush Mount Locking Receptacle 2320

Description
20 Amp, 250 Volt, V-0-MAX Single Flush Receptacle. 2 Pole, 3 Wire. Locking Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel plated brass strap - Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement - Terminal identification molded into the body lasts longer than stamping - Nickel plated brass clamp type terminals support back and side wiring and resist corrosion - Color-coded voltage ID ring on face for quick visual identification - UL V-0 flammability rating
Description
20 Amp, 250 Volt, V-0-MAX Single Flush Receptacle. 2 Pole, 3 Wire. Locking Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel plated brass strap - Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement - Terminal identification molded into the body lasts longer than stamping - Nickel plated brass clamp type terminals support back and side wiring and resist corrosion - Color-coded voltage ID ring on face for quick visual identification - UL V-0 flammability rating

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 AMP 250V Flush Mount Locking Receptacle - 2320 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 AMP 250V Flush Mount Locking Receptacle
2320
Leviton 20 AMP 250V Flush Mount Locking Receptacle 2320
20 Amp, 250 Volt, V-0-MAX Single Flush Receptacle. 2 Pole, 3 Wire. Locking Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel plated brass strap - Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement - Terminal identification molded into the body lasts longer than stamping - Nickel plated brass clamp type terminals support back and side wiring and resist corrosion - Color-coded voltage ID ring on face for quick visual identification - UL V-0 flammability rating

20 Amp, 250 Volt, V-0-MAX Single Flush Receptacle. 2 Pole, 3 Wire.
Locking Receptacle Features:
- Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles
- Extra thick, corrosion resistant nickel plated brass strap
- Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement
- Terminal identification molded into the body lasts longer than stamping
- Nickel plated brass clamp type terminals support back and side wiring and resist corrosion
- Color-coded voltage ID ring on face for quick visual identification
- UL V-0 flammability rating

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 2320
Product Name Leviton 20 AMP 250V Flush Mount Locking Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F51S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers