TelephoneStuff.com Leviton 3-Pole 4-Wire Grounding Flush Mount Receptacle.. 9460-IG

Description
Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel strap - Isolated ground
Description
Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel strap - Isolated ground

Suppliers

Company
Product
Description
Supplier Links
Leviton 3-Pole 4-Wire Grounding Flush Mount Receptacle.. - 9460-IG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 3-Pole 4-Wire Grounding Flush Mount Receptacle..
9460-IG
Leviton 3-Pole 4-Wire Grounding Flush Mount Receptacle.. 9460-IG
Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel strap - Isolated ground

Fits wallpaltes with 2.645" diameter hole.
Features:
- NEMA 14-60R
- 60Amp
- 125/250V
- 3P, 4W
- Grounding
- Straight blade
- Industrial grade
- Side wired
- Steel strap
- Isolated ground

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 9460-IG
Product Name Leviton 3-Pole 4-Wire Grounding Flush Mount Receptacle..
Device Type Plug; Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Screw Mount AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Kinetix 6200/6500 Power Module - 2094-BM03-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP44 Splashproof Small Box Receptacle - D31S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
30 Amps 125 Volt RV Power Outlet Box :RM30DFPB - RM30DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details