TelephoneStuff.com Hubbell NEMA L6-20R Locking Female Twist-Lock Receptacle HBL2320

Description
Heavy duty locking receptacle that is certified for current interrupting at full rated current. 2P3W, 20A 250V, L6-20R, Black Nylon Face Features: - Wiring Scheme - 2 Pole, 3 Wire Grounding - Amperage - 20 Amp - Voltage - 250 Volts - NEMA Configuration - L6-20R
Description
Heavy duty locking receptacle that is certified for current interrupting at full rated current. 2P3W, 20A 250V, L6-20R, Black Nylon Face Features: - Wiring Scheme - 2 Pole, 3 Wire Grounding - Amperage - 20 Amp - Voltage - 250 Volts - NEMA Configuration - L6-20R

Suppliers

Company
Product
Description
Supplier Links
Hubbell NEMA L6-20R Locking Female Twist-Lock Receptacle - HBL2320 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell NEMA L6-20R Locking Female Twist-Lock Receptacle
HBL2320
Hubbell NEMA L6-20R Locking Female Twist-Lock Receptacle HBL2320
Heavy duty locking receptacle that is certified for current interrupting at full rated current. 2P3W, 20A 250V, L6-20R, Black Nylon Face Features: - Wiring Scheme - 2 Pole, 3 Wire Grounding - Amperage - 20 Amp - Voltage - 250 Volts - NEMA Configuration - L6-20R

Heavy duty locking receptacle that is certified for current interrupting at full rated current. 2P3W, 20A 250V, L6-20R, Black Nylon Face
Features:
- Wiring Scheme - 2 Pole, 3 Wire Grounding
- Amperage - 20 Amp
- Voltage - 250 Volts
- NEMA Configuration - L6-20R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number HBL2320
Product Name Hubbell NEMA L6-20R Locking Female Twist-Lock Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R for Special Purpose - 2104M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
13A/250V UK/Ireland In-Line Shuttered Socket - 88010422 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363/A
View Details
IP67 Watertight Box Receptacle - D42S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers