TelephoneStuff.com Leviton 30 Amp 480V Receptacle 2730

Description
Locking 30 amp, 480 volt, 3 phase receptacle with color coded voltage rating. NEMA configuration # L16-30R. Features: - Extra thick .050" nickel-plated brass mounting strap - Stamped-in agency certifications - Contacts deeply seated in thick walled face - One-piece .040" thick brass, high-copper content contacts with nickel-plated clamp type terminals
Description
Locking 30 amp, 480 volt, 3 phase receptacle with color coded voltage rating. NEMA configuration # L16-30R. Features: - Extra thick .050" nickel-plated brass mounting strap - Stamped-in agency certifications - Contacts deeply seated in thick walled face - One-piece .040" thick brass, high-copper content contacts with nickel-plated clamp type terminals

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp 480V Receptacle - 2730 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp 480V Receptacle
2730
Leviton 30 Amp 480V Receptacle 2730
Locking 30 amp, 480 volt, 3 phase receptacle with color coded voltage rating. NEMA configuration # L16-30R. Features: - Extra thick .050" nickel-plated brass mounting strap - Stamped-in agency certifications - Contacts deeply seated in thick walled face - One-piece .040" thick brass, high-copper content contacts with nickel-plated clamp type terminals

Locking 30 amp, 480 volt, 3 phase receptacle with color coded voltage rating. NEMA configuration # L16-30R.
Features:
- Extra thick .050" nickel-plated brass mounting strap
- Stamped-in agency certifications
- Contacts deeply seated in thick walled face
- One-piece .040" thick brass, high-copper content contacts with nickel-plated clamp type terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 2730
Product Name Leviton 30 Amp 480V Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details