TelephoneStuff.com Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,.. T7899-HG0

Description
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant, hospital grade and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - Hospital Grade - GFCI Ground Fault Grounding - 2 Pole - 3 Wire - NEMA 5-20R - Face material cover made from impact-resistant nylon for longer life - Polycarbonate body material - Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Red - Buttons match face color - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral - Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted - SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly - Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles - SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired - Features one piece “T” trip latch mechanism for efficient operation - Trip threshold meets or exceeds UL requirements for tripping time - Improved immunity to high-frequency noise reduces nuisance tripping - Advanced electronics design provides superior resistance to electrical surges and over-voltages
Description
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant, hospital grade and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - Hospital Grade - GFCI Ground Fault Grounding - 2 Pole - 3 Wire - NEMA 5-20R - Face material cover made from impact-resistant nylon for longer life - Polycarbonate body material - Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Red - Buttons match face color - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral - Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted - SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly - Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles - SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired - Features one piece “T” trip latch mechanism for efficient operation - Trip threshold meets or exceeds UL requirements for tripping time - Improved immunity to high-frequency noise reduces nuisance tripping - Advanced electronics design provides superior resistance to electrical surges and over-voltages

Suppliers

Company
Product
Description
Supplier Links
Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,.. - T7899-HG0 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,..
T7899-HG0
Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,.. T7899-HG0
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant, hospital grade and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - Hospital Grade - GFCI Ground Fault Grounding - 2 Pole - 3 Wire - NEMA 5-20R - Face material cover made from impact-resistant nylon for longer life - Polycarbonate body material - Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Red - Buttons match face color - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral - Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted - SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly - Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles - SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired - Features one piece “T” trip latch mechanism for efficient operation - Trip threshold meets or exceeds UL requirements for tripping time - Improved immunity to high-frequency noise reduces nuisance tripping - Advanced electronics design provides superior resistance to electrical surges and over-voltages

Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant, hospital grade and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap.
SmartLockPRO Duplex Receptacle Features:
- Hospital Grade
- GFCI Ground Fault Grounding
- 2 Pole
- 3 Wire
- NEMA 5-20R
- Face material cover made from impact-resistant nylon for longer life
- Polycarbonate body material
- Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Red
- Buttons match face color
- Standards and Certifications: UL/CSA
- Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral
- Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted
- SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly
- Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles
- SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired
- Features one piece “T” trip latch mechanism for efficient operation
- Trip threshold meets or exceeds UL requirements for tripping time
- Improved immunity to high-frequency noise reduces nuisance tripping
- Advanced electronics design provides superior resistance to electrical surges and over-voltages

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number T7899-HG0
Product Name Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 6000K Night Light - ERL251560 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
IP44 Splashproof 15° Angled Receptacle - F31S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers