TelephoneStuff.com Leviton Combination Decora Tamper Resistant Receptacle T6525

Description
Combination Decora Tamper Resistant Receptacle with LED Guide Light, 15A-125VAC. Neutral Wire Required. Features: - Shutter mechanism inside the receptacle blocks access to the contacts unless a two-prong plug is inserted, helping ensure foreign objects will be locked out - Impact-resistant face and body - Long-lasting energy-efficient LED with long life expectancy - no bulbs to replace - Light sensor provides automatic ON/OFF features - Device has a self grounding clip - Fits standard wall boxes - Back or side wired - Uses two LED's - Neutral Wire Required Note: Click here to view Leviton's color shades
Description
Combination Decora Tamper Resistant Receptacle with LED Guide Light, 15A-125VAC. Neutral Wire Required. Features: - Shutter mechanism inside the receptacle blocks access to the contacts unless a two-prong plug is inserted, helping ensure foreign objects will be locked out - Impact-resistant face and body - Long-lasting energy-efficient LED with long life expectancy - no bulbs to replace - Light sensor provides automatic ON/OFF features - Device has a self grounding clip - Fits standard wall boxes - Back or side wired - Uses two LED's - Neutral Wire Required Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Combination Decora Tamper Resistant Receptacle - T6525 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Combination Decora Tamper Resistant Receptacle
T6525
Leviton Combination Decora Tamper Resistant Receptacle T6525
Combination Decora Tamper Resistant Receptacle with LED Guide Light, 15A-125VAC. Neutral Wire Required. Features: - Shutter mechanism inside the receptacle blocks access to the contacts unless a two-prong plug is inserted, helping ensure foreign objects will be locked out - Impact-resistant face and body - Long-lasting energy-efficient LED with long life expectancy - no bulbs to replace - Light sensor provides automatic ON/OFF features - Device has a self grounding clip - Fits standard wall boxes - Back or side wired - Uses two LED's - Neutral Wire Required Note: Click here to view Leviton's color shades

Combination Decora Tamper Resistant Receptacle with LED Guide Light, 15A-125VAC. Neutral Wire Required.
Features:
- Shutter mechanism inside the receptacle blocks access to the contacts unless a two-prong plug is inserted, helping ensure foreign objects will be locked out
- Impact-resistant face and body
- Long-lasting energy-efficient LED with long life expectancy - no bulbs to replace
- Light sensor provides automatic ON/OFF features
- Device has a self grounding clip
- Fits standard wall boxes
- Back or side wired
- Uses two LED's
- Neutral Wire Required
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number T6525
Product Name Leviton Combination Decora Tamper Resistant Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP44 Splashproof Box Inlet - G32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details