TelephoneStuff.com Leviton Acenti NEMA 5-20R Duplex Receptacle AC220

Description
A 20 amp, 125 volt, duplex receptacle with premium grade, self grounding, back and side feed-thru wired, and nickel-plated steel strap. Features: - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, nickel plated brass "T" contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and side feed-thru wiring options accept#14-#10 AWG stranded or solid wire - Multi-function TOX fastened clips provide self-grounding and assist with alignment Note: Click here to view Leviton's color shades
Description
A 20 amp, 125 volt, duplex receptacle with premium grade, self grounding, back and side feed-thru wired, and nickel-plated steel strap. Features: - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, nickel plated brass "T" contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and side feed-thru wiring options accept#14-#10 AWG stranded or solid wire - Multi-function TOX fastened clips provide self-grounding and assist with alignment Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Acenti NEMA 5-20R Duplex Receptacle - AC220 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Acenti NEMA 5-20R Duplex Receptacle
AC220
Leviton Acenti NEMA 5-20R Duplex Receptacle AC220
A 20 amp, 125 volt, duplex receptacle with premium grade, self grounding, back and side feed-thru wired, and nickel-plated steel strap. Features: - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, nickel plated brass "T" contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and side feed-thru wiring options accept#14-#10 AWG stranded or solid wire - Multi-function TOX fastened clips provide self-grounding and assist with alignment Note: Click here to view Leviton's color shades

A 20 amp, 125 volt, duplex receptacle with premium grade, self grounding, back and side feed-thru wired, and nickel-plated steel strap.
Features:
- Efficient construction with consistant form factor
- Innovative contoured geometry offers an exclusive aesthetic design
- Flawless multigang installation with no dividers or frame between devices
- All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match
- Subtle, matte finish complements fine decor
- Large triple-wipe, nickel plated brass "T" contacts for superior contact and conductivity
- Nickel-plated steel mounting strap
- Back and side feed-thru wiring options accept#14-#10 AWG stranded or solid wire
- Multi-function TOX fastened clips provide self-grounding and assist with alignment
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number AC220
Product Name Leviton Acenti NEMA 5-20R Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-796406-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details