TelephoneStuff.com Hubbell Watertight IEC Pin and Sleeve Receptacle, 2P3W,.. HBL320R4W

Description
Watertight IEC Pin and Sleeve Receptacle, 2P3W, 20A 125V. Receptacle Features: - IEC Product Type: Watertight - Service Style: Standard - Device: Receptacle - Amperage: 20A - Voltage: 125V - Poles and Wires: 2 Pole, 3 Wire - Terminal Accommodations: #14 To #10 AWG copper wire only - Housing: Zytel 101 Nylon - Mounting Flange: Zytel 101 Nylon - Mounting Screws: Stainless Steel (300 Series) - Contact Carrier: High-Impact Thermoset - Retainer: High-Impact Thermoset - Terminal Screws: Stainless Steel (300 series) - Assembly Screws: Stainless Steel (300 series) - Gaskets: Solid Neoprene - Cover Arm: Rynite SST35 - Arm Spring: Stainless Steel (17-1 Type) - Cover: Rynite SST35 - Cover Screw/Rivet: Nickel Plated Brass - Rotating Sealing Disc: Polycarbonate - Ground/Phase Sleeve: Brass - Pin/Sleeve Spring: Stainless Steel (300 Series) - Dielectric Withstand Voltage: Withstands 3,000V AC Minimum - Maximum Working Voltage: 600V RMS (i.e.minimum creepage distance 10 mm minimum) - Current Interrupting: Certified for current interrupting at full rated current - Every Hubbell non-metallic Pin and Sleeve product is designed to meet the International Standard IEC 60309-1 and IEC 60309-2. This device standard calls out singly rated, non-interchangeable configuration for every voltage and type of service
Description
Watertight IEC Pin and Sleeve Receptacle, 2P3W, 20A 125V. Receptacle Features: - IEC Product Type: Watertight - Service Style: Standard - Device: Receptacle - Amperage: 20A - Voltage: 125V - Poles and Wires: 2 Pole, 3 Wire - Terminal Accommodations: #14 To #10 AWG copper wire only - Housing: Zytel 101 Nylon - Mounting Flange: Zytel 101 Nylon - Mounting Screws: Stainless Steel (300 Series) - Contact Carrier: High-Impact Thermoset - Retainer: High-Impact Thermoset - Terminal Screws: Stainless Steel (300 series) - Assembly Screws: Stainless Steel (300 series) - Gaskets: Solid Neoprene - Cover Arm: Rynite SST35 - Arm Spring: Stainless Steel (17-1 Type) - Cover: Rynite SST35 - Cover Screw/Rivet: Nickel Plated Brass - Rotating Sealing Disc: Polycarbonate - Ground/Phase Sleeve: Brass - Pin/Sleeve Spring: Stainless Steel (300 Series) - Dielectric Withstand Voltage: Withstands 3,000V AC Minimum - Maximum Working Voltage: 600V RMS (i.e.minimum creepage distance 10 mm minimum) - Current Interrupting: Certified for current interrupting at full rated current - Every Hubbell non-metallic Pin and Sleeve product is designed to meet the International Standard IEC 60309-1 and IEC 60309-2. This device standard calls out singly rated, non-interchangeable configuration for every voltage and type of service

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Hubbell Watertight IEC Pin and Sleeve Receptacle, 2P3W,..
HBL320R4W
Hubbell Watertight IEC Pin and Sleeve Receptacle, 2P3W,.. HBL320R4W
Watertight IEC Pin and Sleeve Receptacle, 2P3W, 20A 125V. Receptacle Features: - IEC Product Type: Watertight - Service Style: Standard - Device: Receptacle - Amperage: 20A - Voltage: 125V - Poles and Wires: 2 Pole, 3 Wire - Terminal Accommodations: #14 To #10 AWG copper wire only - Housing: Zytel 101 Nylon - Mounting Flange: Zytel 101 Nylon - Mounting Screws: Stainless Steel (300 Series) - Contact Carrier: High-Impact Thermoset - Retainer: High-Impact Thermoset - Terminal Screws: Stainless Steel (300 series) - Assembly Screws: Stainless Steel (300 series) - Gaskets: Solid Neoprene - Cover Arm: Rynite SST35 - Arm Spring: Stainless Steel (17-1 Type) - Cover: Rynite SST35 - Cover Screw/Rivet: Nickel Plated Brass - Rotating Sealing Disc: Polycarbonate - Ground/Phase Sleeve: Brass - Pin/Sleeve Spring: Stainless Steel (300 Series) - Dielectric Withstand Voltage: Withstands 3,000V AC Minimum - Maximum Working Voltage: 600V RMS (i.e.minimum creepage distance 10 mm minimum) - Current Interrupting: Certified for current interrupting at full rated current - Every Hubbell non-metallic Pin and Sleeve product is designed to meet the International Standard IEC 60309-1 and IEC 60309-2. This device standard calls out singly rated, non-interchangeable configuration for every voltage and type of service

Watertight IEC Pin and Sleeve Receptacle, 2P3W, 20A 125V.
Receptacle Features:
- IEC Product Type: Watertight
- Service Style: Standard
- Device: Receptacle
- Amperage: 20A
- Voltage: 125V
- Poles and Wires: 2 Pole, 3 Wire
- Terminal Accommodations: #14 To #10 AWG copper wire only
- Housing: Zytel 101 Nylon
- Mounting Flange: Zytel 101 Nylon
- Mounting Screws: Stainless Steel (300 Series)
- Contact Carrier: High-Impact Thermoset
- Retainer: High-Impact Thermoset
- Terminal Screws: Stainless Steel (300 series)
- Assembly Screws: Stainless Steel (300 series)
- Gaskets: Solid Neoprene
- Cover Arm: Rynite SST35
- Arm Spring: Stainless Steel (17-1 Type)
- Cover: Rynite SST35
- Cover Screw/Rivet: Nickel Plated Brass
- Rotating Sealing Disc: Polycarbonate
- Ground/Phase Sleeve: Brass
- Pin/Sleeve Spring: Stainless Steel (300 Series)
- Dielectric Withstand Voltage: Withstands 3,000V AC Minimum
- Maximum Working Voltage: 600V RMS (i.e.minimum creepage distance 10 mm minimum)
- Current Interrupting: Certified for current interrupting at full rated current
- Every Hubbell non-metallic Pin and Sleeve product is designed to meet the International Standard IEC 60309-1 and IEC 60309-2. This device standard calls out singly rated, non-interchangeable configuration for every voltage and type of service

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number HBL320R4W
Product Name Hubbell Watertight IEC Pin and Sleeve Receptacle, 2P3W,..
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-796433-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Three Function Single Fuse Power Entry Module - 83543050 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details