TelephoneStuff.com Leviton International-Rated Pin and Sleeve 16A 380-415 V.. SP416R6

Description
IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof
Description
IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof

Suppliers

Company
Product
Description
Supplier Links
Leviton International-Rated Pin and Sleeve 16A 380-415 V.. - SP416R6 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton International-Rated Pin and Sleeve 16A 380-415 V..
SP416R6
Leviton International-Rated Pin and Sleeve 16A 380-415 V.. SP416R6
IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle. Features: - Industrial grade - IP44 - Splashproof

IEC 309-1 & 309-2, 3P, 4W, International-rated pin & sleeve receptacle.
Features:
- Industrial grade
- IP44
- Splashproof

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number SP416R6
Product Name Leviton International-Rated Pin and Sleeve 16A 380-415 V..
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Black 20A/250V Brazil Plug - 88040320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
IP44 Splashproof Small Box Receptacle - D41S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers