TelephoneStuff.com Leviton Isolated Ground Narrow Body Duplex Receptacle 8300-IG

Description
Hospital grade back and side wired 20Amp duplex receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel strap
Description
Hospital grade back and side wired 20Amp duplex receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton Isolated Ground Narrow Body Duplex Receptacle - 8300-IG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Isolated Ground Narrow Body Duplex Receptacle
8300-IG
Leviton Isolated Ground Narrow Body Duplex Receptacle 8300-IG
Hospital grade back and side wired 20Amp duplex receptacle. Features: - 20Amp - 125V - NEMA5-20R - 2P, 3W - Straight blade - Hospital grade - Self grounding - Steel strap

Hospital grade back and side wired 20Amp duplex receptacle.
Features:
- 20Amp
- 125V
- NEMA5-20R
- 2P, 3W
- Straight blade
- Hospital grade
- Self grounding
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8300-IG
Product Name Leviton Isolated Ground Narrow Body Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Three Function Single Fuse Power Entry Module - 83543021 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IP67 Watertight Straight Receptacle - F42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers