TelephoneStuff.com Greenlee Receptacle Test Lead 36930

Description
Replacement test lead. Features: - Capacity: 0 to 480V AC/DC Case Size: 12 - Traces concealed wiring - Supports transmitter-to-recei ver distances up to 4000 feet (1220 m) - Accessories included: transmitter plug, (2) receptacle blades, extension leads, (2) 9V batteries, carrying case
Description
Replacement test lead. Features: - Capacity: 0 to 480V AC/DC Case Size: 12 - Traces concealed wiring - Supports transmitter-to-recei ver distances up to 4000 feet (1220 m) - Accessories included: transmitter plug, (2) receptacle blades, extension leads, (2) 9V batteries, carrying case

Suppliers

Company
Product
Description
Supplier Links
Greenlee Receptacle Test Lead - 36930 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Receptacle Test Lead
36930
Greenlee Receptacle Test Lead 36930
Replacement test lead. Features: - Capacity: 0 to 480V AC/DC Case Size: 12 - Traces concealed wiring - Supports transmitter-to-recei ver distances up to 4000 feet (1220 m) - Accessories included: transmitter plug, (2) receptacle blades, extension leads, (2) 9V batteries, carrying case

Replacement test lead.
Features:
- Capacity: 0 to 480V AC/DC Case Size: 12
- Traces concealed wiring
- Supports transmitter-to-receiver distances up to 4000 feet (1220 m)
- Accessories included: transmitter plug, (2) receptacle blades, extension leads, (2) 9V batteries, carrying case

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 36930
Product Name Greenlee Receptacle Test Lead
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
30mm Contact Block 1-NC 800G PB - 800G-DBYXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Circular Power Connectors - 207486-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details