TelephoneStuff.com Leviton 20Amp 125V Grounding Duplex Receptacle BR20

Description
NEMA 5-20R Narrow body duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R
Description
NEMA 5-20R Narrow body duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R

Suppliers

Company
Product
Description
Supplier Links
Leviton 20Amp 125V Grounding Duplex Receptacle - BR20 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20Amp 125V Grounding Duplex Receptacle
BR20
Leviton 20Amp 125V Grounding Duplex Receptacle BR20
NEMA 5-20R Narrow body duplex receptacle. Features: - 20Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 5-20R

NEMA 5-20R Narrow body duplex receptacle.
Features:
- 20Amp
- 125V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W
- NEMA 5-20R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number BR20
Product Name Leviton 20Amp 125V Grounding Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Solar Connectors - 1-2270386-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details