TelephoneStuff.com Leviton 50 Amp Flanged Inlet Locking Receptacle -.. 3775

Description
Industrial grade 50 amp flanged inlet locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
Industrial grade 50 amp flanged inlet locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton 50 Amp Flanged Inlet Locking Receptacle -.. - 3775 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50 Amp Flanged Inlet Locking Receptacle -..
3775
Leviton 50 Amp Flanged Inlet Locking Receptacle -.. 3775
Industrial grade 50 amp flanged inlet locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Industrial grade 50 amp flanged inlet locking receptacle with ground.
Features:
- NEMA Non-Nema
- 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire
- Back wired
- UL certified
Specifications:
- Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding
- Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
- Dielectric Voltage: Withstands 2000V per UL498
- Full rated current limitation
- Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current
- Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3775
Product Name Leviton 50 Amp Flanged Inlet Locking Receptacle -..
Device Type Receptacle
Applications Industrial
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - APL-CF - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details