TelephoneStuff.com Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. 67W76

Description
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and grounding. Features: - NEMA L16-20R - 20 Amp, 480 Volt, 3 Phase, 3 Pole, 4 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use
Description
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and grounding. Features: - NEMA L16-20R - 20 Amp, 480 Volt, 3 Phase, 3 Pole, 4 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. - 67W76 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle..
67W76
Leviton 20 Amp Wetguard Flush Mount Locking Receptacle.. 67W76
Industrial grade 20 amp wetguard flush mount locking receptacle with cover and grounding. Features: - NEMA L16-20R - 20 Amp, 480 Volt, 3 Phase, 3 Pole, 4 Wire - Back wired - UL, CSA certified Specifications: - IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA - NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94 - Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents - Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors - Innovative strain-relief grips cables securely, keeps out water and moisture - Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870") - Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment - Connector "hood" closure cap seals device when not in use

Industrial grade 20 amp wetguard flush mount locking receptacle with cover and grounding.
Features:
- NEMA L16-20R
- 20 Amp, 480 Volt, 3 Phase, 3 Pole, 4 Wire
- Back wired
- UL, CSA certified
Specifications:
- IEC IP66 and IP 67 Rated, in accordance with IEC 529 as evaluated by UL and CSA
- NEMA Type 4, 4X, 6 and 6P Ratings in accordance with UL 50 and CSA 94
- Outstanding resistance to wet and damp environments, extreme temperature variations, acids, alkalis, grease, oils and solvents
- Effective "tongue and groove" construction seals out water, moisture, dirt when plugs are mated with connectors
- Innovative strain-relief grips cables securely, keeps out water and moisture
- Cord clamp range for 20A devices: 18/3-10/5 SO, ST, SJ (.375"-.870")
- Non-magnetic stainless steel fast-threading assembly screws won't interfere with sensitive equipment
- Connector "hood" closure cap seals device when not in use

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 67W76
Product Name Leviton 20 Amp Wetguard Flush Mount Locking Receptacle..
Device Type Receptacle
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1586979-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
 - 20-FR09851 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030330 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details