TelephoneStuff.com Leviton 15Amp 125V Grounding Single Receptacle 5088-B

Description
NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W
Description
NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W

Suppliers

Company
Product
Description
Supplier Links
Leviton 15Amp 125V Grounding Single Receptacle - 5088-B - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15Amp 125V Grounding Single Receptacle
5088-B
Leviton 15Amp 125V Grounding Single Receptacle 5088-B
NEMA 5-15R Narrow body duplex receptacle. Features: - 15Amp - 125V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W

NEMA 5-15R Narrow body duplex receptacle.
Features:
- 15Amp
- 125V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5088-B
Product Name Leviton 15Amp 125V Grounding Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-208657-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM1-E027 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details