TelephoneStuff.com Leviton 15A-125V Standard Wire Well NEMA 5-15 Receptacle 5279-CWP

Description
15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers. Wire Well NEMA Receptacle Features: - Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with UL 94V-0 Flammability Rating and UV resistance for outdoor applications - IP Suitability rating of 64 ensures protection against dust particles and splashing water - NEMA 3R enclosure rating for protection against rain, sleet and damage from external ice formation - Dual gaskets, one underneath plate and one under lid to ensure weather-resistant fit. Polyethelene foam gasket material resists corrosives, petrochemicals and salt found in harsh environments - Stainless Steel external hardware resists corrosive effects of moisture - Rugged mounting plate assures smooth, flush fit on equipment mount panels and resists cracking and breaking - Easy-to-reach mounting screw openings are accessible without lifting cover - Large thumb tab makes it easy to open cover with gloved hands in sub-zero temperatures - Smooth surface allows user to place identification label on cover - Mounts to FS/FD boxes and panels - UL Listed and CSA certified for Wet Locations when cover is closed
Description
15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers. Wire Well NEMA Receptacle Features: - Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with UL 94V-0 Flammability Rating and UV resistance for outdoor applications - IP Suitability rating of 64 ensures protection against dust particles and splashing water - NEMA 3R enclosure rating for protection against rain, sleet and damage from external ice formation - Dual gaskets, one underneath plate and one under lid to ensure weather-resistant fit. Polyethelene foam gasket material resists corrosives, petrochemicals and salt found in harsh environments - Stainless Steel external hardware resists corrosive effects of moisture - Rugged mounting plate assures smooth, flush fit on equipment mount panels and resists cracking and breaking - Easy-to-reach mounting screw openings are accessible without lifting cover - Large thumb tab makes it easy to open cover with gloved hands in sub-zero temperatures - Smooth surface allows user to place identification label on cover - Mounts to FS/FD boxes and panels - UL Listed and CSA certified for Wet Locations when cover is closed

Suppliers

Company
Product
Description
Supplier Links
Leviton 15A-125V Standard Wire Well NEMA 5-15 Receptacle - 5279-CWP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15A-125V Standard Wire Well NEMA 5-15 Receptacle
5279-CWP
Leviton 15A-125V Standard Wire Well NEMA 5-15 Receptacle 5279-CWP
15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers. Wire Well NEMA Receptacle Features: - Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with UL 94V-0 Flammability Rating and UV resistance for outdoor applications - IP Suitability rating of 64 ensures protection against dust particles and splashing water - NEMA 3R enclosure rating for protection against rain, sleet and damage from external ice formation - Dual gaskets, one underneath plate and one under lid to ensure weather-resistant fit. Polyethelene foam gasket material resists corrosives, petrochemicals and salt found in harsh environments - Stainless Steel external hardware resists corrosive effects of moisture - Rugged mounting plate assures smooth, flush fit on equipment mount panels and resists cracking and breaking - Easy-to-reach mounting screw openings are accessible without lifting cover - Large thumb tab makes it easy to open cover with gloved hands in sub-zero temperatures - Smooth surface allows user to place identification label on cover - Mounts to FS/FD boxes and panels - UL Listed and CSA certified for Wet Locations when cover is closed

15A-125V, 2 Pole, 3 Wire Integrated Power Outlet Receptacle with weather-resistant covers.
Wire Well NEMA Receptacle Features:
- Glass-Filled thermoplastic cover and plate provide outstanding impact resistance and durability, with UL 94V-0 Flammability Rating and UV resistance for outdoor applications
- IP Suitability rating of 64 ensures protection against dust particles and splashing water
- NEMA 3R enclosure rating for protection against rain, sleet and damage from external ice formation
- Dual gaskets, one underneath plate and one under lid to ensure weather-resistant fit. Polyethelene foam gasket material resists corrosives, petrochemicals and salt found in harsh environments
- Stainless Steel external hardware resists corrosive effects of moisture
- Rugged mounting plate assures smooth, flush fit on equipment mount panels and resists cracking and breaking
- Easy-to-reach mounting screw openings are accessible without lifting cover
- Large thumb tab makes it easy to open cover with gloved hands in sub-zero temperatures
- Smooth surface allows user to place identification label on cover
- Mounts to FS/FD boxes and panels
- UL Listed and CSA certified for Wet Locations when cover is closed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5279-CWP
Product Name Leviton 15A-125V Standard Wire Well NEMA 5-15 Receptacle
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R for Special Purpose - 2103M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details