TelephoneStuff.com Ideal Vinyl Fully-Insulated Receptacle Disconnects (Pkg of.. 83-8101

Description
Vinyl Fully-Insulated Receptacle Disconnects are available in AWG Wire Ranges of 22-18 and 16-14 in quantities of 25 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barely serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification
Description
Vinyl Fully-Insulated Receptacle Disconnects are available in AWG Wire Ranges of 22-18 and 16-14 in quantities of 25 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barely serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

Suppliers

Company
Product
Description
Supplier Links
Ideal Vinyl Fully-Insulated Receptacle Disconnects (Pkg of.. - 83-8101 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Vinyl Fully-Insulated Receptacle Disconnects (Pkg of..
83-8101
Ideal Vinyl Fully-Insulated Receptacle Disconnects (Pkg of.. 83-8101
Vinyl Fully-Insulated Receptacle Disconnects are available in AWG Wire Ranges of 22-18 and 16-14 in quantities of 25 pieces. Features: - Butted seam-construction prevents splitting under maximum pressure - Internal barely serrations grip wires tightly to resist pull-out and reduce electrical resistance - Tin-plated brass construction for corrosion resistance - Shouldered barrel insulation quickly positions terminal for proper crimping - Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support - Color-coded insulation and wire range stamped on terminal for easy identification

Vinyl Fully-Insulated Receptacle Disconnects are available in AWG Wire Ranges of 22-18 and 16-14 in quantities of 25 pieces.
Features:
- Butted seam-construction prevents splitting under maximum pressure
- Internal barely serrations grip wires tightly to resist pull-out and reduce electrical resistance
- Tin-plated brass construction for corrosion resistance
- Shouldered barrel insulation quickly positions terminal for proper crimping
- Expanded insulation entry accommodates a wide variety of insulation diameters and provides additional insulation support
- Color-coded insulation and wire range stamped on terminal for easy identification

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 83-8101
Product Name Ideal Vinyl Fully-Insulated Receptacle Disconnects (Pkg of..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), Solder Terminals - 723W-X2/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof 15° Angled Receptacle - F51S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Weather Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details