TelephoneStuff.com Leviton 15Amp 125V Single Receptacle Smooth Face Yellow.. 5261-CR

Description
2-Pole, 3-Wire Grounding one-piece electroless nickel-plated brass strap. Features: - 2-pole - 3-wire - Grounding - Nickel-plated brass strap - NEMA 5-15R - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands
Description
2-Pole, 3-Wire Grounding one-piece electroless nickel-plated brass strap. Features: - 2-pole - 3-wire - Grounding - Nickel-plated brass strap - NEMA 5-15R - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

Suppliers

Company
Product
Description
Supplier Links
Leviton 15Amp 125V Single Receptacle Smooth Face Yellow.. - 5261-CR - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15Amp 125V Single Receptacle Smooth Face Yellow..
5261-CR
Leviton 15Amp 125V Single Receptacle Smooth Face Yellow.. 5261-CR
2-Pole, 3-Wire Grounding one-piece electroless nickel-plated brass strap. Features: - 2-pole - 3-wire - Grounding - Nickel-plated brass strap - NEMA 5-15R - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

2-Pole, 3-Wire Grounding one-piece electroless nickel-plated brass strap.
Features:
- 2-pole
- 3-wire
- Grounding
- Nickel-plated brass strap
- NEMA 5-15R
- All metal parts are electroless nickel-coated
- Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification
- Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use
- Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5261-CR
Product Name Leviton 15Amp 125V Single Receptacle Smooth Face Yellow..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D42S65A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Solar Connectors - 1-2468494-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details