TelephoneStuff.com Leviton Snap-In Outlet 15 Amp 125V Single Receptacle 1374-1

Description
Snap-in single receptacle outlet with 6" wire leads terminals. Features: - 15Amp, 125V - 2P, 3W - Installation: panel opening, 0.953 x 0.953" - Terminal: wire leads, 6"
Description
Snap-in single receptacle outlet with 6" wire leads terminals. Features: - 15Amp, 125V - 2P, 3W - Installation: panel opening, 0.953 x 0.953" - Terminal: wire leads, 6"

Suppliers

Company
Product
Description
Supplier Links
Leviton Snap-In Outlet 15 Amp 125V Single Receptacle - 1374-1 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Snap-In Outlet 15 Amp 125V Single Receptacle
1374-1
Leviton Snap-In Outlet 15 Amp 125V Single Receptacle 1374-1
Snap-in single receptacle outlet with 6" wire leads terminals. Features: - 15Amp, 125V - 2P, 3W - Installation: panel opening, 0.953 x 0.953" - Terminal: wire leads, 6"

Snap-in single receptacle outlet with 6" wire leads terminals.
Features:
- 15Amp, 125V
- 2P, 3W
- Installation: panel opening, 0.953 x 0.953"
- Terminal: wire leads, 6"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 1374-1
Product Name Leviton Snap-In Outlet 15 Amp 125V Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Outlet/Handy Box - 977888 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Receptacle
View Details