TelephoneStuff.com Leviton Industrial Grade 20A/125V Duplex Decora Receptacle 16362

Description
Industrial-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades
Description
Industrial-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Industrial Grade 20A/125V Duplex Decora Receptacle - 16362 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Industrial Grade 20A/125V Duplex Decora Receptacle
16362
Leviton Industrial Grade 20A/125V Duplex Decora Receptacle 16362
Industrial-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face is available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades

Industrial-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly.
Features:
- Durable thermoplastic face is available in an array of designer colors
- Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap
- Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors
- Triple-wipe copper alloy contacts ensure maximum conductivity
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 16362
Product Name Leviton Industrial Grade 20A/125V Duplex Decora Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Angled Inlet - A31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers