TelephoneStuff.com Leviton Decora Plus Duplex Receptacle 15 Amp, 125 Volt,.. TDR15

Description
The Leviton 15 Amp, 125 Volt, Decora Plus Duplex Receptacle. Decora Plus Duplex Receptacle Features: - Commercial grade - Self Grounding - NEMA 5-15R - 2 Pole - 3 Wire - Back and side wired - Face and body made of nylon material - Dielectric Voltage: withstands 2000V per UL498 - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
The Leviton 15 Amp, 125 Volt, Decora Plus Duplex Receptacle. Decora Plus Duplex Receptacle Features: - Commercial grade - Self Grounding - NEMA 5-15R - 2 Pole - 3 Wire - Back and side wired - Face and body made of nylon material - Dielectric Voltage: withstands 2000V per UL498 - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton Decora Plus Duplex Receptacle 15 Amp, 125 Volt,.. - TDR15 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Decora Plus Duplex Receptacle 15 Amp, 125 Volt,..
TDR15
Leviton Decora Plus Duplex Receptacle 15 Amp, 125 Volt,.. TDR15
The Leviton 15 Amp, 125 Volt, Decora Plus Duplex Receptacle. Decora Plus Duplex Receptacle Features: - Commercial grade - Self Grounding - NEMA 5-15R - 2 Pole - 3 Wire - Back and side wired - Face and body made of nylon material - Dielectric Voltage: withstands 2000V per UL498 - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

The Leviton 15 Amp, 125 Volt, Decora Plus Duplex Receptacle.
Decora Plus Duplex Receptacle Features:
- Commercial grade
- Self Grounding
- NEMA 5-15R
- 2 Pole
- 3 Wire
- Back and side wired
- Face and body made of nylon material
- Dielectric Voltage: withstands 2000V per UL498
- Standards and Certifications: UL/CSA
- Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number TDR15
Product Name Leviton Decora Plus Duplex Receptacle 15 Amp, 125 Volt,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Receptacle - F52S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
10A/250V White Australian Socket - 88010512 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details