TelephoneStuff.com Leviton Flush Mount Receptacle 50Amp 250V 8450

Description
Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W - Self grounding - 3-Phase
Description
Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W - Self grounding - 3-Phase

Suppliers

Company
Product
Description
Supplier Links
Leviton Flush Mount Receptacle 50Amp 250V - 8450 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Flush Mount Receptacle 50Amp 250V
8450
Leviton Flush Mount Receptacle 50Amp 250V 8450
Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W - Self grounding - 3-Phase

Fits wallplates with 2.465" diameter center hole.
Features:
- 50Amp
- NEMA 15-50R
- 250V
- Straight blade
- Industrial grade
- Side wired
- Steel strap
- 3P, 4W
- Self grounding
- 3-Phase

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8450
Product Name Leviton Flush Mount Receptacle 50Amp 250V
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20P Straight Blade Device - Q-716 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP67 Watertight Box Receptacle - D51S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details