TelephoneStuff.com Leviton Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R T5320

Description
Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R is Tamper Resistant with a Straight Blade. Duplex Receptacle Features: - Grounding - NEMA 5-15R - 2 Pole - 3 Wire - Termination: Quickwire Push-in and Side - Standards and Certifications: 2008 NEC Compliant
Description
Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R is Tamper Resistant with a Straight Blade. Duplex Receptacle Features: - Grounding - NEMA 5-15R - 2 Pole - 3 Wire - Termination: Quickwire Push-in and Side - Standards and Certifications: 2008 NEC Compliant

Suppliers

Company
Product
Description
Supplier Links
Leviton Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R - T5320 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R
T5320
Leviton Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R T5320
Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R is Tamper Resistant with a Straight Blade. Duplex Receptacle Features: - Grounding - NEMA 5-15R - 2 Pole - 3 Wire - Termination: Quickwire Push-in and Side - Standards and Certifications: 2008 NEC Compliant

Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R is Tamper Resistant with a Straight Blade.
Duplex Receptacle Features:
- Grounding
- NEMA 5-15R
- 2 Pole
- 3 Wire
- Termination: Quickwire Push-in and Side
- Standards and Certifications: 2008 NEC Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number T5320
Product Name Leviton Duplex Receptacle 15 Amp, 125 Volt, NEMA 5-15R
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q487-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Straight Receptacle - F41S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt L5-30R for Special Purpose - L0530RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details