TelephoneStuff.com Hubbell 20Amp Flanged Receptacle, 3-Pole, 4-Wire Grounding HBL2426

Description
20Amp flanged receptacle, 3-Pole, 4-wire grounding. Features: - Device Type: flanged receptacle - Device Style: twist-lock - Amperage: 20A - Volts: 3Ø 250V AC - Poles and Wires: 3 Pole, 4 wire grounding - Design Type for Flanged Inlets and Receptacles: non-metallic - Configuration Type: L15-20R - Horsepower: 3 - Terminal Retainer Material: clear polycarbonate - Terminal Clamp Material: .08" (2) steel-nickel plated - Terminal Screw Material: #10-32 brass (white finish on neutral screw when used) multi-drive - Ground Screw Material: #10-32 brass (green finish) multi-drive - Body Holding Screw Material: steel, zinc plated multi-drive - Body Contact Carrier Material: natural white nylon - Contact Spring Material: brass - Spring Binding Plate Material: brass - Flanged Casing Material: natural white nylon - Mounting Screw Material: Nickel-plated brass round head screws - Ground Contact Material: .031" (.8) brass - Ratings: molded into face - Dielectric Voltage Withstand: 2,000V minimum - Current Interrupting: certified for current interrupting at full rated current - Temperature Rise: Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75 - Terminal Accommodation: 20A #12 AWG - Terminal Identification: Terminals identified in accordance with UL 498 (X, Y, Z, White, Green) - Flammability: HB or better per UL 94 or CSA 22.2 No. 0.6 - Operating Temperatures: maximum continuous 75 C minimum -40 C (without impact)
Description
20Amp flanged receptacle, 3-Pole, 4-wire grounding. Features: - Device Type: flanged receptacle - Device Style: twist-lock - Amperage: 20A - Volts: 3Ø 250V AC - Poles and Wires: 3 Pole, 4 wire grounding - Design Type for Flanged Inlets and Receptacles: non-metallic - Configuration Type: L15-20R - Horsepower: 3 - Terminal Retainer Material: clear polycarbonate - Terminal Clamp Material: .08" (2) steel-nickel plated - Terminal Screw Material: #10-32 brass (white finish on neutral screw when used) multi-drive - Ground Screw Material: #10-32 brass (green finish) multi-drive - Body Holding Screw Material: steel, zinc plated multi-drive - Body Contact Carrier Material: natural white nylon - Contact Spring Material: brass - Spring Binding Plate Material: brass - Flanged Casing Material: natural white nylon - Mounting Screw Material: Nickel-plated brass round head screws - Ground Contact Material: .031" (.8) brass - Ratings: molded into face - Dielectric Voltage Withstand: 2,000V minimum - Current Interrupting: certified for current interrupting at full rated current - Temperature Rise: Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75 - Terminal Accommodation: 20A #12 AWG - Terminal Identification: Terminals identified in accordance with UL 498 (X, Y, Z, White, Green) - Flammability: HB or better per UL 94 or CSA 22.2 No. 0.6 - Operating Temperatures: maximum continuous 75 C minimum -40 C (without impact)

Suppliers

Company
Product
Description
Supplier Links
Hubbell 20Amp Flanged Receptacle, 3-Pole, 4-Wire Grounding - HBL2426 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 20Amp Flanged Receptacle, 3-Pole, 4-Wire Grounding
HBL2426
Hubbell 20Amp Flanged Receptacle, 3-Pole, 4-Wire Grounding HBL2426
20Amp flanged receptacle, 3-Pole, 4-wire grounding. Features: - Device Type: flanged receptacle - Device Style: twist-lock - Amperage: 20A - Volts: 3Ø 250V AC - Poles and Wires: 3 Pole, 4 wire grounding - Design Type for Flanged Inlets and Receptacles: non-metallic - Configuration Type: L15-20R - Horsepower: 3 - Terminal Retainer Material: clear polycarbonate - Terminal Clamp Material: .08" (2) steel-nickel plated - Terminal Screw Material: #10-32 brass (white finish on neutral screw when used) multi-drive - Ground Screw Material: #10-32 brass (green finish) multi-drive - Body Holding Screw Material: steel, zinc plated multi-drive - Body Contact Carrier Material: natural white nylon - Contact Spring Material: brass - Spring Binding Plate Material: brass - Flanged Casing Material: natural white nylon - Mounting Screw Material: Nickel-plated brass round head screws - Ground Contact Material: .031" (.8) brass - Ratings: molded into face - Dielectric Voltage Withstand: 2,000V minimum - Current Interrupting: certified for current interrupting at full rated current - Temperature Rise: Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75 - Terminal Accommodation: 20A #12 AWG - Terminal Identification: Terminals identified in accordance with UL 498 (X, Y, Z, White, Green) - Flammability: HB or better per UL 94 or CSA 22.2 No. 0.6 - Operating Temperatures: maximum continuous 75 C minimum -40 C (without impact)

20Amp flanged receptacle, 3-Pole, 4-wire grounding.
Features:
- Device Type: flanged receptacle
- Device Style: twist-lock
- Amperage: 20A
- Volts: 3Ø 250V AC
- Poles and Wires: 3 Pole, 4 wire grounding
- Design Type for Flanged Inlets and Receptacles: non-metallic
- Configuration Type: L15-20R
- Horsepower: 3
- Terminal Retainer Material: clear polycarbonate
- Terminal Clamp Material: .08" (2) steel-nickel plated
- Terminal Screw Material: #10-32 brass (white finish on neutral screw when used) multi-drive
- Ground Screw Material: #10-32 brass (green finish) multi-drive
- Body Holding Screw Material: steel, zinc plated multi-drive
- Body Contact Carrier Material: natural white nylon
- Contact Spring Material: brass
- Spring Binding Plate Material: brass
- Flanged Casing Material: natural white nylon
- Mounting Screw Material: Nickel-plated brass round head screws
- Ground Contact Material: .031" (.8) brass
- Ratings: molded into face
- Dielectric Voltage Withstand: 2,000V minimum
- Current Interrupting: certified for current interrupting at full rated current
- Temperature Rise: Max 30C temperature rise at full rated current after 50 cycles of overload at 150% of rated current at a power factor of .75
- Terminal Accommodation: 20A #12 AWG
- Terminal Identification: Terminals identified in accordance with UL 498 (X, Y, Z, White, Green)
- Flammability: HB or better per UL 94 or CSA 22.2 No. 0.6
- Operating Temperatures: maximum continuous 75 C minimum -40 C (without impact)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number HBL2426
Product Name Hubbell 20Amp Flanged Receptacle, 3-Pole, 4-Wire Grounding
Device Type Receptacle
Mounting Style Flange
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Kinetix 6200/6500 Axis Module - 2094-BM01-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details