TelephoneStuff.com Leviton DHC Split Duplex Receptacle / Rcvr (Red Line) 6227

Description
Local control of any light or appliance plugged into the controlled outlet can be achieved by switching the load On/Off once or twice. Features: - Equipped with intellisense (gated automatic gain control) - Top outlet provides On/Off control in response to controler command signals - Will not respond to All LIGHTS ON command - Bottom outlet is continuously on - Fits standard wall boxes and supplied with leads for easy installation - Rated 15A 120V 60Hz Ac only - Available in White Only
Description
Local control of any light or appliance plugged into the controlled outlet can be achieved by switching the load On/Off once or twice. Features: - Equipped with intellisense (gated automatic gain control) - Top outlet provides On/Off control in response to controler command signals - Will not respond to All LIGHTS ON command - Bottom outlet is continuously on - Fits standard wall boxes and supplied with leads for easy installation - Rated 15A 120V 60Hz Ac only - Available in White Only

Suppliers

Company
Product
Description
Supplier Links
Leviton DHC Split Duplex Receptacle / Rcvr (Red Line) - 6227 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton DHC Split Duplex Receptacle / Rcvr (Red Line)
6227
Leviton DHC Split Duplex Receptacle / Rcvr (Red Line) 6227
Local control of any light or appliance plugged into the controlled outlet can be achieved by switching the load On/Off once or twice. Features: - Equipped with intellisense (gated automatic gain control) - Top outlet provides On/Off control in response to controler command signals - Will not respond to All LIGHTS ON command - Bottom outlet is continuously on - Fits standard wall boxes and supplied with leads for easy installation - Rated 15A 120V 60Hz Ac only - Available in White Only

Local control of any light or appliance plugged into the controlled outlet can be achieved by switching the load On/Off once or twice.
Features:
- Equipped with intellisense (gated automatic gain control)
- Top outlet provides On/Off control in response to controler command signals
- Will not respond to All LIGHTS ON command
- Bottom outlet is continuously on
- Fits standard wall boxes and supplied with leads for easy installation
- Rated 15A 120V 60Hz Ac only
- Available in White Only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 6227
Product Name Leviton DHC Split Duplex Receptacle / Rcvr (Red Line)
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals - 739W-X2/45 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R for Special Purpose - 2101M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details