TelephoneStuff.com Leviton Short Strap Single Receptacle with Straight Blade.. 5558-SS

Description
Short Strap Single Receptacle Commercial Grade with Straight Blade Grounding and Side Wired Steel Strap. Short Strap Features: - Amperage: 20 Amp - Voltage: 125 Volt - NEMA 5-20R - Pole: 2P - Wire: 3W - Termination: Side - Strap Material: Steel - Standards and Certifications: UL/CSA - Color: Black - Commercial Grade
Description
Short Strap Single Receptacle Commercial Grade with Straight Blade Grounding and Side Wired Steel Strap. Short Strap Features: - Amperage: 20 Amp - Voltage: 125 Volt - NEMA 5-20R - Pole: 2P - Wire: 3W - Termination: Side - Strap Material: Steel - Standards and Certifications: UL/CSA - Color: Black - Commercial Grade

Suppliers

Company
Product
Description
Supplier Links
Leviton Short Strap Single Receptacle with Straight Blade.. - 5558-SS - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Short Strap Single Receptacle with Straight Blade..
5558-SS
Leviton Short Strap Single Receptacle with Straight Blade.. 5558-SS
Short Strap Single Receptacle Commercial Grade with Straight Blade Grounding and Side Wired Steel Strap. Short Strap Features: - Amperage: 20 Amp - Voltage: 125 Volt - NEMA 5-20R - Pole: 2P - Wire: 3W - Termination: Side - Strap Material: Steel - Standards and Certifications: UL/CSA - Color: Black - Commercial Grade

Short Strap Single Receptacle Commercial Grade with Straight Blade Grounding and Side Wired Steel Strap.
Short Strap Features:
- Amperage: 20 Amp
- Voltage: 125 Volt
- NEMA 5-20R
- Pole: 2P
- Wire: 3W
- Termination: Side
- Strap Material: Steel
- Standards and Certifications: UL/CSA
- Color: Black
- Commercial Grade

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5558-SS
Product Name Leviton Short Strap Single Receptacle with Straight Blade..
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Straight Blade Device - Q-710 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP67 Watertight 15° Angled Receptacle - F51S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4513 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details