TelephoneStuff.com Leviton Commercial Grade 15 AMP 125V GFCI Receptacle 6599

Description
Ideal for kitchens, bathrooms or wherever GFCI is required. Features: - Trip Threshold meets or exceeds UL requirements for tripping time - SImpact-resistant thermoplastic cover and body - Silver alloy contacts - Compatible with all Decora devices, supplied with Decora wallplate - No indicator light
Description
Ideal for kitchens, bathrooms or wherever GFCI is required. Features: - Trip Threshold meets or exceeds UL requirements for tripping time - SImpact-resistant thermoplastic cover and body - Silver alloy contacts - Compatible with all Decora devices, supplied with Decora wallplate - No indicator light

Suppliers

Company
Product
Description
Supplier Links
Leviton Commercial Grade 15 AMP 125V GFCI Receptacle - 6599 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Commercial Grade 15 AMP 125V GFCI Receptacle
6599
Leviton Commercial Grade 15 AMP 125V GFCI Receptacle 6599
Ideal for kitchens, bathrooms or wherever GFCI is required. Features: - Trip Threshold meets or exceeds UL requirements for tripping time - SImpact-resistant thermoplastic cover and body - Silver alloy contacts - Compatible with all Decora devices, supplied with Decora wallplate - No indicator light

Ideal for kitchens, bathrooms or wherever GFCI is required.
Features:
- Trip Threshold meets or exceeds UL requirements for tripping time
- SImpact-resistant thermoplastic cover and body
- Silver alloy contacts
- Compatible with all Decora devices, supplied with Decora wallplate
- No indicator light

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 6599
Product Name Leviton Commercial Grade 15 AMP 125V GFCI Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F41S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers