TelephoneStuff.com Leviton 20Amp SmartLockPRO GFCI Receptacle W7899-00W

Description
20Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water saturation. SmartLockPRO Receptacle Features: - Designed for residential and commercial applications - UV stabilized engineering thermoplastic - Stainless steel straps and mounting screws - Conformally coated PC board to protect critical components from moisture - Stainless steel terminal screws with nickel plated steel nut plates - UL listed weather resistant
Description
20Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water saturation. SmartLockPRO Receptacle Features: - Designed for residential and commercial applications - UV stabilized engineering thermoplastic - Stainless steel straps and mounting screws - Conformally coated PC board to protect critical components from moisture - Stainless steel terminal screws with nickel plated steel nut plates - UL listed weather resistant

Suppliers

Company
Product
Description
Supplier Links
Leviton 20Amp SmartLockPRO GFCI Receptacle - W7899-00W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20Amp SmartLockPRO GFCI Receptacle
W7899-00W
Leviton 20Amp SmartLockPRO GFCI Receptacle W7899-00W
20Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water saturation. SmartLockPRO Receptacle Features: - Designed for residential and commercial applications - UV stabilized engineering thermoplastic - Stainless steel straps and mounting screws - Conformally coated PC board to protect critical components from moisture - Stainless steel terminal screws with nickel plated steel nut plates - UL listed weather resistant

20Amp SmartLockPRO GFCI Receptacle is a weather resistant receptacle. It is ideal for damp locations that are protected from the weather and wet locations, yet are still subjected to water saturation.
SmartLockPRO Receptacle Features:
- Designed for residential and commercial applications
- UV stabilized engineering thermoplastic
- Stainless steel straps and mounting screws
- Conformally coated PC board to protect critical components from moisture
- Stainless steel terminal screws with nickel plated steel nut plates
- UL listed weather resistant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number W7899-00W
Product Name Leviton 20Amp SmartLockPRO GFCI Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Kinetix 6200/6500 Power Module - 2094-BM05-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP44 Splashproof 15° Angled Receptacle - F32S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20 Amp Tamper Resistant Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2010C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details