TelephoneStuff.com MINUTEMAN 24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U.. MMPD2420VA62

Description
24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U Vertical Mounting PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U Vertical Mounting PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U.. - MMPD2420VA62 - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U..
MMPD2420VA62
MINUTEMAN 24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U.. MMPD2420VA62
24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U Vertical Mounting PDU. Features: - 24 outlets - 20-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U Vertical Mounting PDU.
Features:
- 24 outlets
- 20-amp receptacles
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-20P
- Circuit Breaker UL 1077: One 20-Amp
- Outlet Type: 5-15/20R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD2420VA62
Product Name MINUTEMAN 24-Outlet, 20-Amp Receptacles, Amp-Metered, 0U..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512498-2 - TE Connectivity
Specs
Applications Residential
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-V4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details