TelephoneStuff.com Leviton Acenti GFCI Duplex Receptacle AC552-D

Description
20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Acenti Duplex Receptacle, Straight Blade, Premium Grade, GFCI Ground Fault, SmartLock, Buttons Match Face Color, Back & Side 20A Feed-Thru Wired, Nickel-Plated Steel Strap, - Driftwood. Features: - Ground: GFCI Ground Fault - Feature: SmartLock, Buttons Match Face Color - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: - Termination: Back & Side 20A Feed-Thru - Face Material: Engineering Grade Polymer - Body Material: Polycarbonate - Strap Material: Nickel-Plated Steel - Color: Driftwood
Description
20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Acenti Duplex Receptacle, Straight Blade, Premium Grade, GFCI Ground Fault, SmartLock, Buttons Match Face Color, Back & Side 20A Feed-Thru Wired, Nickel-Plated Steel Strap, - Driftwood. Features: - Ground: GFCI Ground Fault - Feature: SmartLock, Buttons Match Face Color - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: - Termination: Back & Side 20A Feed-Thru - Face Material: Engineering Grade Polymer - Body Material: Polycarbonate - Strap Material: Nickel-Plated Steel - Color: Driftwood

Suppliers

Company
Product
Description
Supplier Links
Leviton Acenti GFCI Duplex Receptacle - AC552-D - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Acenti GFCI Duplex Receptacle
AC552-D
Leviton Acenti GFCI Duplex Receptacle AC552-D
20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Acenti Duplex Receptacle, Straight Blade, Premium Grade, GFCI Ground Fault, SmartLock, Buttons Match Face Color, Back & Side 20A Feed-Thru Wired, Nickel-Plated Steel Strap, - Driftwood. Features: - Ground: GFCI Ground Fault - Feature: SmartLock, Buttons Match Face Color - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: - Termination: Back & Side 20A Feed-Thru - Face Material: Engineering Grade Polymer - Body Material: Polycarbonate - Strap Material: Nickel-Plated Steel - Color: Driftwood

20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Acenti Duplex Receptacle, Straight Blade, Premium Grade, GFCI Ground Fault, SmartLock, Buttons Match Face Color, Back & Side 20A Feed-Thru Wired, Nickel-Plated Steel Strap, - Driftwood.
Features:
- Ground: GFCI Ground Fault
- Feature: SmartLock, Buttons Match Face Color
- Amperage: 20 Amp
- Voltage: 125 Volt
- NEMA: 5-20R
- Pole: 2
- Wire:
- Termination: Back & Side 20A Feed-Thru
- Face Material: Engineering Grade Polymer
- Body Material: Polycarbonate
- Strap Material: Nickel-Plated Steel
- Color: Driftwood

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number AC552-D
Product Name Leviton Acenti GFCI Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172328-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030840 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details