TelephoneStuff.com Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,.. T7899

Description
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - GFCI Ground Fault Grounding - 2 Pole - 3 Wire - NEMA 5-20R - Face material cover made from impact-resistant nylon for longer life - Polycarbonate base material - Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Black, Red - Buttons match face color - Standards and Certifications: UL/CSA/NOM - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral - Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted - SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly - Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles - SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired - Features one piece “T” trip latch mechanism for efficient operation - Trip threshold meets or exceeds UL requirements for tripping time - Improved immunity to high-frequency noise reduces nuisance tripping - Advanced electronics design provides superior resistance to electrical surges and over-voltages
Description
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - GFCI Ground Fault Grounding - 2 Pole - 3 Wire - NEMA 5-20R - Face material cover made from impact-resistant nylon for longer life - Polycarbonate base material - Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Black, Red - Buttons match face color - Standards and Certifications: UL/CSA/NOM - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral - Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted - SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly - Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles - SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired - Features one piece “T” trip latch mechanism for efficient operation - Trip threshold meets or exceeds UL requirements for tripping time - Improved immunity to high-frequency noise reduces nuisance tripping - Advanced electronics design provides superior resistance to electrical surges and over-voltages

Suppliers

Company
Product
Description
Supplier Links
Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,.. - T7899 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,..
T7899
Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,.. T7899
Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap. SmartLockPRO Duplex Receptacle Features: - GFCI Ground Fault Grounding - 2 Pole - 3 Wire - NEMA 5-20R - Face material cover made from impact-resistant nylon for longer life - Polycarbonate base material - Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Black, Red - Buttons match face color - Standards and Certifications: UL/CSA/NOM - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral - Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted - SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly - Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles - SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired - Features one piece “T” trip latch mechanism for efficient operation - Trip threshold meets or exceeds UL requirements for tripping time - Improved immunity to high-frequency noise reduces nuisance tripping - Advanced electronics design provides superior resistance to electrical surges and over-voltages

Leviton 20 Amp, 125 Volt, SmartLockPRO Duplex Receptacle is tamper resistant and has a straight blade. The receptacle is monochromatic, with indicator light, back & side wired 20A feed-thru termination, with steel mounting strap.
SmartLockPRO Duplex Receptacle Features:
- GFCI Ground Fault Grounding
- 2 Pole
- 3 Wire
- NEMA 5-20R
- Face material cover made from impact-resistant nylon for longer life
- Polycarbonate base material
- Available Colors: Brown, Ivory, White, Almond, Light Almond, Gray, Black, Red
- Buttons match face color
- Standards and Certifications: UL/CSA/NOM
- Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral
- Mechanical shutter mechanism prevents access to contacts unless a two-pronged plug is inserted
- SmartLockPRO receptacle automatically tests the GFCI every time the RESET button is pushed - the GFCI will not reset if the GFCI circuit is not functioning properly
- Built-in end-of-life indication - if the SmartLockPRO receptacle can no longer provide GFCI protection, it will not reset and no power is supplied to the face or downstream receptacles
- SmartLockPRO diagnoses line-load reversal upon installation - it will not reset if mis-wired
- Features one piece “T” trip latch mechanism for efficient operation
- Trip threshold meets or exceeds UL requirements for tripping time
- Improved immunity to high-frequency noise reduces nuisance tripping
- Advanced electronics design provides superior resistance to electrical surges and over-voltages

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number T7899
Product Name Leviton SmartLockPRO Duplex Receptacle 20 Amp, 125 Volt,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM2146-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers
PowerFlex 520 Fr E Power Mod Front Cover - 25-PMFC-FE - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/250V North American Snap-In Receptacle - 88244100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details