TelephoneStuff.com Leviton 20 AMP, 125V, Single Locking Flush Receptacle 2310

Description
V-0-MAX Single flush receptacle, 2-Pole 3-Wire. Flush Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel plated brass strap - Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement - Terminal identification molded into the body lasts longer than stamping - Nickel plated brass clamp type terminals support back and side wiring and resist corrosion - Color-coded voltage ID ring on face for quick visual identification - UL V-0 flammability rating
Description
V-0-MAX Single flush receptacle, 2-Pole 3-Wire. Flush Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel plated brass strap - Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement - Terminal identification molded into the body lasts longer than stamping - Nickel plated brass clamp type terminals support back and side wiring and resist corrosion - Color-coded voltage ID ring on face for quick visual identification - UL V-0 flammability rating

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 AMP, 125V, Single Locking Flush Receptacle - 2310 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 AMP, 125V, Single Locking Flush Receptacle
2310
Leviton 20 AMP, 125V, Single Locking Flush Receptacle 2310
V-0-MAX Single flush receptacle, 2-Pole 3-Wire. Flush Receptacle Features: - Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles - Extra thick, corrosion resistant nickel plated brass strap - Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement - Terminal identification molded into the body lasts longer than stamping - Nickel plated brass clamp type terminals support back and side wiring and resist corrosion - Color-coded voltage ID ring on face for quick visual identification - UL V-0 flammability rating

V-0-MAX Single flush receptacle, 2-Pole 3-Wire.
Flush Receptacle Features:
- Single piece brass contact provides longer life and continuous conductivity vs multi-piece riveted styles
- Extra thick, corrosion resistant nickel plated brass strap
- Amperage, voltage, NEMA configuration, and Manufacturer molded into face lasts longer than stamping and makes for fast, easy identification and replacement
- Terminal identification molded into the body lasts longer than stamping
- Nickel plated brass clamp type terminals support back and side wiring and resist corrosion
- Color-coded voltage ID ring on face for quick visual identification
- UL V-0 flammability rating

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 2310
Product Name Leviton 20 AMP, 125V, Single Locking Flush Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Angled Receptacle - F44.27A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details