TelephoneStuff.com MINUTEMAN 14-Outlet, 15-Amp Receptacles, 1U / 0U.. MMPD1415HV

Description
14-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS compliant
Description
14-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 14-Outlet, 15-Amp Receptacles, 1U / 0U.. - MMPD1415HV - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 14-Outlet, 15-Amp Receptacles, 1U / 0U..
MMPD1415HV
MINUTEMAN 14-Outlet, 15-Amp Receptacles, 1U / 0U.. MMPD1415HV
14-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS compliant

14-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU.
Features:
- 14 outlets
- 15-amp receptacles
- Unit can be mounted either vertically or horizontally in most racks and enclosures
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-15P
- Circuit Breaker UL 1077: One 15-Amp
- Outlet Type: 5-15R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD1415HV
Product Name MINUTEMAN 14-Outlet, 15-Amp Receptacles, 1U / 0U..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - CCM1910-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
20A/125V North American Screw Mount Receptacle - 88271100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details