TelephoneStuff.com Leviton Narrow Body Duplex Receptacle 15 Amp, 125 Volt,.. TBR15

Description
15 Amp, 125 Volt, Narrow Body Duplex Receptacle. Narrow Body Duplex Receptacle Features: - Commercial Grade - Self Grounding - Tamper resistant - Narrow body duplex receptacle - Straight blade - NEMA 5-15R - 2 Pole - 3 Wire - Back and Side Wired Termination
Description
15 Amp, 125 Volt, Narrow Body Duplex Receptacle. Narrow Body Duplex Receptacle Features: - Commercial Grade - Self Grounding - Tamper resistant - Narrow body duplex receptacle - Straight blade - NEMA 5-15R - 2 Pole - 3 Wire - Back and Side Wired Termination

Suppliers

Company
Product
Description
Supplier Links
Leviton Narrow Body Duplex Receptacle 15 Amp, 125 Volt,.. - TBR15 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Narrow Body Duplex Receptacle 15 Amp, 125 Volt,..
TBR15
Leviton Narrow Body Duplex Receptacle 15 Amp, 125 Volt,.. TBR15
15 Amp, 125 Volt, Narrow Body Duplex Receptacle. Narrow Body Duplex Receptacle Features: - Commercial Grade - Self Grounding - Tamper resistant - Narrow body duplex receptacle - Straight blade - NEMA 5-15R - 2 Pole - 3 Wire - Back and Side Wired Termination

15 Amp, 125 Volt, Narrow Body Duplex Receptacle.
Narrow Body Duplex Receptacle Features:
- Commercial Grade
- Self Grounding
- Tamper resistant
- Narrow body duplex receptacle
- Straight blade
- NEMA 5-15R
- 2 Pole
- 3 Wire
- Back and Side Wired Termination

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number TBR15
Product Name Leviton Narrow Body Duplex Receptacle 15 Amp, 125 Volt,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206036-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Five Function Dbl.Fuse Hospital Grade Module - 83511430 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details