TelephoneStuff.com Leviton SmartLockPRO 15A-125V @ Receptacle, 20A-125V Feed-.. 7599

Description
As a leading proponent of electrical safety, Leviton is continually working to improve product design and help ensure the proper installation and testing of GFCIs. That leadership role continues with the introduction of Leviton’s new SmartlockPRO GFCI. From a true dead-face design for line-load reversals to Leviton’s unique patented professional grade lockout action as an end-of-life indication, the new SmartlockPRO GFCI sets the highest standard of people protection of any GFCI on the market today. Features: - True Dead-Face Design with LED Indicator for Line-Load Reversals - The SmartLockPRO End-of-Life Protection Advantage - Automatically tests the GFCI every time the RESET button is pushed in. The GFCI will not reset if the GFCI circuit is not functioning properly - By blocking reset of the GFCI if protection has been compromised, SmartLockPRO reduces the possibility of end-users incorrectly assuming that a reset GFCI outlet is providing ground fault protection when it actually is not - A line-load reversal diagnostic feature is provided which prevents the GFCI from being reset and stops power from being fed to the GFCI receptacle face or through to downstream devices. A green LED indicator on the GFCI’s face also illuminates to alert the installer to a line-load wiring reversal - The trip latching mechanism in SmartLockPRO GFCIs is a one-piece "T" design for efficient operation - There are 4 sets of contacts for load terminals and face. SmartLockPRO GFCIs use a patented bifurcated bridge contact for efficient operation - The SmartLockPRO GFCI with lockout action is designed and patented by Leviton
Description
As a leading proponent of electrical safety, Leviton is continually working to improve product design and help ensure the proper installation and testing of GFCIs. That leadership role continues with the introduction of Leviton’s new SmartlockPRO GFCI. From a true dead-face design for line-load reversals to Leviton’s unique patented professional grade lockout action as an end-of-life indication, the new SmartlockPRO GFCI sets the highest standard of people protection of any GFCI on the market today. Features: - True Dead-Face Design with LED Indicator for Line-Load Reversals - The SmartLockPRO End-of-Life Protection Advantage - Automatically tests the GFCI every time the RESET button is pushed in. The GFCI will not reset if the GFCI circuit is not functioning properly - By blocking reset of the GFCI if protection has been compromised, SmartLockPRO reduces the possibility of end-users incorrectly assuming that a reset GFCI outlet is providing ground fault protection when it actually is not - A line-load reversal diagnostic feature is provided which prevents the GFCI from being reset and stops power from being fed to the GFCI receptacle face or through to downstream devices. A green LED indicator on the GFCI’s face also illuminates to alert the installer to a line-load wiring reversal - The trip latching mechanism in SmartLockPRO GFCIs is a one-piece "T" design for efficient operation - There are 4 sets of contacts for load terminals and face. SmartLockPRO GFCIs use a patented bifurcated bridge contact for efficient operation - The SmartLockPRO GFCI with lockout action is designed and patented by Leviton

Suppliers

Company
Product
Description
Supplier Links
Leviton SmartLockPRO 15A-125V @ Receptacle, 20A-125V Feed-.. - 7599 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton SmartLockPRO 15A-125V @ Receptacle, 20A-125V Feed-..
7599
Leviton SmartLockPRO 15A-125V @ Receptacle, 20A-125V Feed-.. 7599
As a leading proponent of electrical safety, Leviton is continually working to improve product design and help ensure the proper installation and testing of GFCIs. That leadership role continues with the introduction of Leviton’s new SmartlockPRO GFCI. From a true dead-face design for line-load reversals to Leviton’s unique patented professional grade lockout action as an end-of-life indication, the new SmartlockPRO GFCI sets the highest standard of people protection of any GFCI on the market today. Features: - True Dead-Face Design with LED Indicator for Line-Load Reversals - The SmartLockPRO End-of-Life Protection Advantage - Automatically tests the GFCI every time the RESET button is pushed in. The GFCI will not reset if the GFCI circuit is not functioning properly - By blocking reset of the GFCI if protection has been compromised, SmartLockPRO reduces the possibility of end-users incorrectly assuming that a reset GFCI outlet is providing ground fault protection when it actually is not - A line-load reversal diagnostic feature is provided which prevents the GFCI from being reset and stops power from being fed to the GFCI receptacle face or through to downstream devices. A green LED indicator on the GFCI’s face also illuminates to alert the installer to a line-load wiring reversal - The trip latching mechanism in SmartLockPRO GFCIs is a one-piece "T" design for efficient operation - There are 4 sets of contacts for load terminals and face. SmartLockPRO GFCIs use a patented bifurcated bridge contact for efficient operation - The SmartLockPRO GFCI with lockout action is designed and patented by Leviton

As a leading proponent of electrical safety, Leviton is
continually working to improve product design and help
ensure the proper installation and testing of GFCIs. That
leadership role continues with the introduction of Leviton’s
new SmartlockPRO GFCI.
From a true dead-face design for line-load reversals
to Leviton’s unique patented professional grade
lockout action as an end-of-life indication, the new
SmartlockPRO GFCI sets the highest standard of
people protection of any GFCI on the market today.
Features:
- True Dead-Face Design with LED Indicator
for Line-Load Reversals
- The SmartLockPRO End-of-Life Protection Advantage
- Automatically tests the GFCI every time the RESET button is pushed in. The GFCI will not reset if the GFCI circuit is not functioning properly
- By blocking reset of the GFCI if protection has been compromised, SmartLockPRO reduces the possibility of end-users incorrectly assuming that a reset GFCI outlet is providing ground fault protection when it actually is not
- A line-load reversal diagnostic feature is provided which prevents the GFCI from being reset and stops power from being fed to the GFCI receptacle face or through to downstream devices. A green LED indicator on the GFCI’s
face also illuminates to alert the installer to a line-load wiring reversal
- The trip latching mechanism in SmartLockPRO GFCIs is a one-piece "T" design for efficient operation
- There are 4 sets of contacts for load terminals and face. SmartLockPRO GFCIs use a patented bifurcated bridge
contact for efficient operation
- The SmartLockPRO GFCI with lockout action is designed and patented by Leviton

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 7599
Product Name Leviton SmartLockPRO 15A-125V @ Receptacle, 20A-125V Feed-..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A41S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details