TelephoneStuff.com Leviton 15Amp 250V Single Locking Flush Receptacle 45CM-60

Description
15Amp 250V Single Locking Flush Receptacle. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands
Description
15Amp 250V Single Locking Flush Receptacle. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

Suppliers

Company
Product
Description
Supplier Links
Leviton 15Amp 250V Single Locking Flush Receptacle - 45CM-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15Amp 250V Single Locking Flush Receptacle
45CM-60
Leviton 15Amp 250V Single Locking Flush Receptacle 45CM-60
15Amp 250V Single Locking Flush Receptacle. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

15Amp 250V Single Locking Flush Receptacle.
Features:
- 2-pole
- 3-wire
- Grounding
- All metal parts are electroless nickel-coated
- Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification
- Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use
- Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 45CM-60
Product Name Leviton 15Amp 250V Single Locking Flush Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC Connector C13, Rewireable, Angled - 4300-06 - SCHURTER Inc
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw-on mount
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details