TelephoneStuff.com Leviton Smooth face Side wired 15A 125V Duplex Receptacle CR015

Description
Slim body duplex receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - 2P, 3W - Commercial grade - Self grounding - Smooth face - Side wired - Steel strap
Description
Slim body duplex receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - 2P, 3W - Commercial grade - Self grounding - Smooth face - Side wired - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton Smooth face Side wired 15A 125V Duplex Receptacle - CR015 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Smooth face Side wired 15A 125V Duplex Receptacle
CR015
Leviton Smooth face Side wired 15A 125V Duplex Receptacle CR015
Slim body duplex receptacle NEMA 5-15R. Features: - 15Amp - 125V - Straight blade - 2P, 3W - Commercial grade - Self grounding - Smooth face - Side wired - Steel strap

Slim body duplex receptacle NEMA 5-15R.
Features:
- 15Amp
- 125V
- Straight blade
- 2P, 3W
- Commercial grade
- Self grounding
- Smooth face
- Side wired
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number CR015
Product Name Leviton Smooth face Side wired 15A 125V Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-B048 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16A/250V Italian Socket - 88010672 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
View Details