TelephoneStuff.com Leviton 15 Amp 125V Power Outlet Locking Blade Receptacle.. 4715-CWP

Description
Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L5-15R - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed
Description
Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L5-15R - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 125V Power Outlet Locking Blade Receptacle.. - 4715-CWP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 125V Power Outlet Locking Blade Receptacle..
4715-CWP
Leviton 15 Amp 125V Power Outlet Locking Blade Receptacle.. 4715-CWP
Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground. Features: - NEMA L5-15R - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Industrial grade 15 amp power outlet locking blade receptacle with standard wire wells and ground.
Features:
- NEMA L5-15R
- 15 Amp, 125 Volt, 2 Pole, 3 Wire
- UL, CSA certified
Specifications:
- Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability
- Dual gaskets, one under plate and one under lid, for weather-resistant fit
- Stainless steel external hardware resists corrosive effects of moisture
- Large thumb-tab makes it easy to open cover with gloved hand
- Mounts to panels or FS/FD boxes
- UL listed and CSA certified for wet locations with cover closed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4715-CWP
Product Name Leviton 15 Amp 125V Power Outlet Locking Blade Receptacle..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Box Inlet - G32S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details