TelephoneStuff.com Hubbell Twist-Lock Flanged Receptacle, NEMA L5-15R HBL4715C

Description
NEMA L5-15R, Twist-Lock Flanged Receptacle fit flush on panel mounting surfaces in applications where a detachable cord is desired. Features: - Provides versatile mounting for a wide range of applications - Easy to wire - 2-Pole 3-Wire - Amperage: 15A - Voltage: 125V - NEMA Configuration: L5-15R - Horsepower Rating: 0.5AC - Terminal Clamp Material: 0.062" cold rolled steel-nickel-plated - Ground Screw Material: Brass (green finish) - Ground Contact Material: 0.032" bronze - Dielectric Voltage Withstand: 2,000V minimum - UL listed - CSA certified
Description
NEMA L5-15R, Twist-Lock Flanged Receptacle fit flush on panel mounting surfaces in applications where a detachable cord is desired. Features: - Provides versatile mounting for a wide range of applications - Easy to wire - 2-Pole 3-Wire - Amperage: 15A - Voltage: 125V - NEMA Configuration: L5-15R - Horsepower Rating: 0.5AC - Terminal Clamp Material: 0.062" cold rolled steel-nickel-plated - Ground Screw Material: Brass (green finish) - Ground Contact Material: 0.032" bronze - Dielectric Voltage Withstand: 2,000V minimum - UL listed - CSA certified

Suppliers

Company
Product
Description
Supplier Links
Hubbell Twist-Lock Flanged Receptacle, NEMA L5-15R - HBL4715C - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Twist-Lock Flanged Receptacle, NEMA L5-15R
HBL4715C
Hubbell Twist-Lock Flanged Receptacle, NEMA L5-15R HBL4715C
NEMA L5-15R, Twist-Lock Flanged Receptacle fit flush on panel mounting surfaces in applications where a detachable cord is desired. Features: - Provides versatile mounting for a wide range of applications - Easy to wire - 2-Pole 3-Wire - Amperage: 15A - Voltage: 125V - NEMA Configuration: L5-15R - Horsepower Rating: 0.5AC - Terminal Clamp Material: 0.062" cold rolled steel-nickel-plated - Ground Screw Material: Brass (green finish) - Ground Contact Material: 0.032" bronze - Dielectric Voltage Withstand: 2,000V minimum - UL listed - CSA certified

NEMA L5-15R, Twist-Lock Flanged Receptacle fit flush on panel mounting surfaces in applications where a detachable cord is desired.
Features:
- Provides versatile mounting for a wide range of applications
- Easy to wire
- 2-Pole 3-Wire
- Amperage: 15A
- Voltage: 125V
- NEMA Configuration: L5-15R
- Horsepower Rating: 0.5AC
- Terminal Clamp Material: 0.062" cold rolled steel-nickel-plated
- Ground Screw Material: Brass (green finish)
- Ground Contact Material: 0.032" bronze
- Dielectric Voltage Withstand: 2,000V minimum
- UL listed
- CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number HBL4715C
Product Name Hubbell Twist-Lock Flanged Receptacle, NEMA L5-15R
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Travel Trailer Plug, 30 Amp 125 Volt TT-30P - 4507 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details