TelephoneStuff.com Leviton 15 Amp 125V Power Inlet Locking Blade Receptacle -.. 4716-CWP

Description
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L5-15P - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed
Description
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L5-15P - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 125V Power Inlet Locking Blade Receptacle -.. - 4716-CWP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 125V Power Inlet Locking Blade Receptacle -..
4716-CWP
Leviton 15 Amp 125V Power Inlet Locking Blade Receptacle -.. 4716-CWP
Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground. Features: - NEMA L5-15P - 15 Amp, 125 Volt, 2 Pole, 3 Wire - UL, CSA certified Specifications: - Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability - Dual gaskets, one under plate and one under lid, for weather-resistant fit - Stainless steel external hardware resists corrosive effects of moisture - Large thumb-tab makes it easy to open cover with gloved hand - Mounts to panels or FS/FD boxes - UL listed and CSA certified for wet locations with cover closed

Industrial grade 15 amp power inlet locking blade receptacle with standard wire wells and self ground.
Features:
- NEMA L5-15P
- 15 Amp, 125 Volt, 2 Pole, 3 Wire
- UL, CSA certified
Specifications:
- Glass-filled thermoplastic cover and plate provide outstanding impact resistance and durability
- Dual gaskets, one under plate and one under lid, for weather-resistant fit
- Stainless steel external hardware resists corrosive effects of moisture
- Large thumb-tab makes it easy to open cover with gloved hand
- Mounts to panels or FS/FD boxes
- UL listed and CSA certified for wet locations with cover closed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4716-CWP
Product Name Leviton 15 Amp 125V Power Inlet Locking Blade Receptacle -..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity 1-1670901-1 HDSCS Series, 12-Position Sealed Receptacle Housing - 30160 - Waytek, Inc.
Specs
Device Type Receptacle
Applications Industrial
View Details
2 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Three Function Module with Switch & Filter - 83510470 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details