TelephoneStuff.com Leviton Snap-in Receptacle, 2 Pole-3 Wire, 15A-125V.. 1374-500

Description
Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch - Body Material: Thermoplastic - NEMA: 5-15R - Bulk pack of 250
Description
Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch - Body Material: Thermoplastic - NEMA: 5-15R - Bulk pack of 250

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Leviton Snap-in Receptacle, 2 Pole-3 Wire, 15A-125V..
1374-500
Leviton Snap-in Receptacle, 2 Pole-3 Wire, 15A-125V.. 1374-500
Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads. Features: - Termination: Quick-Connect Tab and Ground Lead - Clip Material: Steel Corrosion-Resistant Finish - Free end stripped 1/2 inch - Body Material: Thermoplastic - NEMA: 5-15R - Bulk pack of 250

Snap-in receptacle, 2 pole-3 wire, 15A-125V square with leads.
Features:
- Termination: Quick-Connect Tab and Ground Lead
- Clip Material: Steel Corrosion-Resistant Finish
- Free end stripped 1/2 inch
- Body Material: Thermoplastic
- NEMA: 5-15R
- Bulk pack of 250

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 1374-500
Product Name Leviton Snap-in Receptacle, 2 Pole-3 Wire, 15A-125V..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030130 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 1199290 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details