TelephoneStuff.com Legrand - Wiremold 3000® Series Single Receptacle Cover G3033JE

Description
3000® Series Single Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Single Receptacle Cover Features: - Installs commercially available straight blade and locking single receptacles with face diameters of 1.56" -1.57" into 3000® Series Raceway - Device bracket (Model #: G3007C) included - Available Finishes: - Gray - Ivory
Description
3000® Series Single Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Single Receptacle Cover Features: - Installs commercially available straight blade and locking single receptacles with face diameters of 1.56" -1.57" into 3000® Series Raceway - Device bracket (Model #: G3007C) included - Available Finishes: - Gray - Ivory

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold 3000® Series Single Receptacle Cover - G3033JE - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold 3000® Series Single Receptacle Cover
G3033JE
Legrand - Wiremold 3000® Series Single Receptacle Cover G3033JE
3000® Series Single Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Single Receptacle Cover Features: - Installs commercially available straight blade and locking single receptacles with face diameters of 1.56" -1.57" into 3000® Series Raceway - Device bracket (Model #: G3007C) included - Available Finishes: - Gray - Ivory

3000® Series Single Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations.
Single Receptacle Cover Features:
- Installs commercially available straight blade and locking single receptacles with face diameters of 1.56" -1.57" into 3000® Series Raceway
- Device bracket (Model #: G3007C) included
- Available Finishes:
- Gray
- Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number G3033JE
Product Name Legrand - Wiremold 3000® Series Single Receptacle Cover
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals - 739W-X2/45-WH1 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F53.23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4521 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details