TelephoneStuff.com Leviton 15 AMP 277V Single Locking Flush Receptacle 47CM-60

Description
15 Amp 277 Volt, NEMA L7-15R, 2P, 3W, Single Locking 15 AMP 277V Single Locking Flush Receptacle. Features: - 15 Amp - 277 volt - NEMA L7-15R - 3-wire - Industrial grade - Grounding - Corrosion resistant - All metal parts are electro-less nickel-coated - Cord clamp seats flush with body for all cable - Impact resistant, super tough all nylon body construction
Description
15 Amp 277 Volt, NEMA L7-15R, 2P, 3W, Single Locking 15 AMP 277V Single Locking Flush Receptacle. Features: - 15 Amp - 277 volt - NEMA L7-15R - 3-wire - Industrial grade - Grounding - Corrosion resistant - All metal parts are electro-less nickel-coated - Cord clamp seats flush with body for all cable - Impact resistant, super tough all nylon body construction

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 AMP 277V Single Locking Flush Receptacle - 47CM-60 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 AMP 277V Single Locking Flush Receptacle
47CM-60
Leviton 15 AMP 277V Single Locking Flush Receptacle 47CM-60
15 Amp 277 Volt, NEMA L7-15R, 2P, 3W, Single Locking 15 AMP 277V Single Locking Flush Receptacle. Features: - 15 Amp - 277 volt - NEMA L7-15R - 3-wire - Industrial grade - Grounding - Corrosion resistant - All metal parts are electro-less nickel-coated - Cord clamp seats flush with body for all cable - Impact resistant, super tough all nylon body construction

15 Amp 277 Volt, NEMA L7-15R, 2P, 3W, Single Locking 15 AMP 277V Single Locking Flush Receptacle.
Features:
- 15 Amp
- 277 volt
- NEMA L7-15R
- 3-wire
- Industrial grade
- Grounding
- Corrosion resistant
- All metal parts are electro-less nickel-coated
- Cord clamp seats flush with body for all cable
- Impact resistant, super tough all nylon body construction

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 47CM-60
Product Name Leviton 15 AMP 277V Single Locking Flush Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q277-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Box Receptacle - D31S15A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details