TelephoneStuff.com Leviton 15Amp 250V Grounding Single Receptacle 5089

Description
NEMA 6-15R Narrow body single receptacle. Features: - 15Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-15R
Description
NEMA 6-15R Narrow body single receptacle. Features: - 15Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-15R

Suppliers

Company
Product
Description
Supplier Links
Leviton 15Amp 250V Grounding Single Receptacle - 5089 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15Amp 250V Grounding Single Receptacle
5089
Leviton 15Amp 250V Grounding Single Receptacle 5089
NEMA 6-15R Narrow body single receptacle. Features: - 15Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-15R

NEMA 6-15R Narrow body single receptacle.
Features:
- 15Amp
- 250V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W
- NEMA 6-15R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5089
Product Name Leviton 15Amp 250V Grounding Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details