TelephoneStuff.com MINUTEMAN 10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal.. MMS1015HV

Description
10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 15-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Joule Rating: 2000J - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 15-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Joule Rating: 2000J - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal.. - MMS1015HV - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal..
MMS1015HV
MINUTEMAN 10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal.. MMS1015HV
10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 15-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Joule Rating: 2000J - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression.
Features:
- 10 outlets
- 15-amp receptacles
- Surge protection LED
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-15P
- Joule Rating: 2000J
- Circuit Breaker UL 1077: One 15-Amp
- Outlet Type: 5-15R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMS1015HV
Product Name MINUTEMAN 10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R - 2102S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
20A/250V North American Snap-In Receptacle - 88254100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Heavy Duty Power Connectors - 29045 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details