TelephoneStuff.com MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U / 0U.. OEPD1020HV

Description
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 10 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 10 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U / 0U.. - OEPD1020HV - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U / 0U..
OEPD1020HV
MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U / 0U.. OEPD1020HV
10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 10 outlets - 20-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-20P - Circuit Breaker UL 1077: One 20-Amp - Outlet Type: 5-15/20R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU.
Features:
- 10 outlets
- 20-amp receptacles
- Unit can be mounted either vertically or horizontally in most racks and enclosures
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-20P
- Circuit Breaker UL 1077: One 20-Amp
- Outlet Type: 5-15/20R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number OEPD1020HV
Product Name MINUTEMAN 10-Outlet, 20-Amp Receptacles, 1U / 0U..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F31S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Rectangular Power Connectors - 1-1969613-8 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
3 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details