TelephoneStuff.com Leviton Side Wired 20A 125V Duplex Receptacle CR20

Description
Narrow body duplex receptacle NEMA 5-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Nylon - Body Material: Nylon - Strap Material: Steel - Standards and Certifications: UL/CSA
Description
Narrow body duplex receptacle NEMA 5-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Nylon - Body Material: Nylon - Strap Material: Steel - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Side Wired 20A 125V Duplex Receptacle - CR20 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Side Wired 20A 125V Duplex Receptacle
CR20
Leviton Side Wired 20A 125V Duplex Receptacle CR20
Narrow body duplex receptacle NEMA 5-20R. Features: - Ground: Self Grounding - Amperage: 20 Amp - Voltage: 125 Volt - NEMA: 5-20R - Pole: 2 - Wire: 3 - Termination: Side - Face Material: Nylon - Body Material: Nylon - Strap Material: Steel - Standards and Certifications: UL/CSA

Narrow body duplex receptacle NEMA 5-20R.
Features:
- Ground: Self Grounding
- Amperage: 20 Amp
- Voltage: 125 Volt
- NEMA: 5-20R
- Pole: 2
- Wire: 3
- Termination: Side
- Face Material: Nylon
- Body Material: Nylon
- Strap Material: Steel
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number CR20
Product Name Leviton Side Wired 20A 125V Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Connector - K41S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R - 2105S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details